KEMET Electronics Corporation Common Mode Chokes SSHB10H-R04760

Description
76mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.7Ohm
Request a Quote Datasheet
Description
76mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-17076-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17076-ND
Common Mode Chokes 399-17076-ND
76mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.7Ohm

76mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.7Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276695-SSHB10H-R04760
Filters - Common Mode Chokes 1276695-SSHB10H-R04760
Win Source Part Number: 1276695-SSHB10H-R047 60 Category: Filters>Common Mode Chokes Series: SSHB10H Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 400mA Standard Package: 300 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 76 mH @ 10 kHz DC Resistance (DCR) (Max): 2.7Ohm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-17076,UALSB1R047 6000 Base Product Number: SSHB10H

Win Source Part Number: 1276695-SSHB10H-R04760
Category: Filters>Common Mode Chokes
Series: SSHB10H
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 400mA
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 76 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.7Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17076,UALSB1R0476000
Base Product Number: SSHB10H

Buy Now Datasheet
Inductor and Choke - 839-SSHB10H-R04760 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB10H-R04760
Inductor and Choke 839-SSHB10H-R04760
SINGLE PHASE EMI FILTER, Product overview: SSHB10H-R04760 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-R04760 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB10H-R04760 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-R04760 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-17076-ND 1276695-SSHB10H-R04760 839-SSHB10H-R04760
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details