Win Source Part Number: 1276704-SSHB10H-1702
Category: Filters>Common Mode Chokes
Series: SSHB10H
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.7A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 2.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 190mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-17073,UALSB11702
Base Product Number: SSHB10H
2.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm
SINGLE PHASE EMI FILTER, Product overview: SSHB10H-17023 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10H-17023 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276704-SSHB10H-17023 | 399-17073-ND | 839-SSHB10H-17023 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 130 C (-13 to 266 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 2300 microH | ||
| DCR | 0.1900 ohms | 0.1900 ohms |