Win Source Part Number: 1276777-SS30V-R40002
Category: Filters>Common Mode Chokes
Series: SS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 4A
Standard Package: 200
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 2.8 mH @ 1 kHz
DC Resistance (DCR) (Max): 70mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.220" L x 0.886" W (31.00mm x 22.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10595
Base Product Number: SS30V
2.8mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 70mOhm
Common Mode Chokes Dual 2800uH 1kHz 4A 0.07Ohm DCR Thru-Hole Product overview: SS30V-R400028 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2800uH, 1kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 2800uH, 1kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SS30V-R400028 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276777-SS30V-R400028 | 399-10595-ND | 839-SS30V-R400028 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Dual 2800uH 1kHz 4A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -40 to 120 C (-40 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 2800 microH | ||
| DCR | 0.0700 ohms | 0.0700 ohms |