15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
15 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
YageoThick Film Resistors - SMD 15ohm 5% 1/4W Learn More
RES, 15R, 5%, 0.25W, THICK FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES, 15R, 5%, 0.25W, THICK FILM, 1206; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES 15 OHM 5% 1/4W 1206
| Yageo USA | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | SR1206JR-0715RL | 1978400 | 1978401P | 13-SR1206JR-0715RLCT-ND | SR1206JR-0715RL | 58AK6552 | SR1206JR-0715RL |
| Product Name | Surge Chip Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 15ohm 5% 1/4W Learn More | Res, 15R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |