5.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 5.1 OHM 1% 1/4W 1206
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SR1206FR-075R1L-ND | 898-SR1206FR-075R1L |
| Product Name | Chip Resistor - Surface Mount | RES SMD 5.1 OHM 1% 1/4W 1206 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT |
| Resistance Range | 5.1 ohms | 5.1 ohms |