Yageo USA Chip Resistor - Surface Mount SR0805FR-4727RL

Description
RES 27 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 27 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-SR0805FR-4727RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-SR0805FR-4727RL-ND
Chip Resistor - Surface Mount 13-SR0805FR-4727RL-ND
RES 27 OHM 1% 1/2W 0805

RES 27 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo - 59AK6940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo
59AK6940
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo 59AK6940
RES, 27R, 1%, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo - 59AK4801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo
59AK4801
Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo 59AK4801
RES, 27R, 1%, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, THICK FILM, 0805; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-SR0805FR-4727RL-ND 59AK6940
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.5W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details