100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 100K OHM 5% 1/10W 0603
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES, 100K, 5%, 0.1W, THICK FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:SR Series RoHS Compliant: Yes
RES 100K OHM 5% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | SR0603JR-07100KL-ND | SR0603JR-07100KL | 58AK8535 | SR0603JR-07100KL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 100K, 5%, 0.1W, Thick Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |