Yageo USA Cement Leaded Resistors SQP700JB-0R39

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQP700JB-0R39 - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQP700JB-0R39
Cement Leaded Resistors SQP700JB-0R39
General Features

General Features

Supplier's Site
Through Hole Resistors - SQP700JB-0R39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQP700JB-0R39-ND
Through Hole Resistors SQP700JB-0R39-ND
390 mOhms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

390 mOhms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number SQP700JB-0R39 SQP700JB-0R39-ND
Product Name Cement Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Cermet
Resistance Range 0.3900 ohms 0.3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details