Yageo USA Cement Leaded Resistors SQP300JB-0R22

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cement Leaded Resistors - SQP300JB-0R22 - Yageo USA
Milpitas, CA, United States
Cement Leaded Resistors
SQP300JB-0R22
Cement Leaded Resistors SQP300JB-0R22
General Features

General Features

Supplier's Site
Through Hole Resistors - SQP300JB-0R22-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SQP300JB-0R22-ND
Through Hole Resistors SQP300JB-0R22-ND
220 mOhms ±5% 3W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

220 mOhms ±5% 3W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number SQP300JB-0R22 SQP300JB-0R22-ND
Product Name Cement Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Cermet
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details