CMC 13UH 500MA 2LN TH Product overview: SNT-S30TF from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13UH, 500MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-S30TF can be used for catalog matching and distributor lookup.
13µH @ 100kHz 2 Line Common Mode Choke Through Hole 500mA DCR 95Ohm
Win Source Part Number: 1276811-SNT-S30TF
Category: Filters>Common Mode Chokes
Series: SNT
Current Rating (Max): 500mA
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
Inductance @ Frequency: 13 µH @ 100 kHz
DC Resistance (DCR) (Max): 95Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 0.374" L x 0.197" W (9.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SNT-S30TFTB,UDLS
Base Product Number: SNT-S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SNT-S30TF | 399-SNT-S30TFTB-ND | 1276811-SNT-S30TF |
| Product Name | 13UH 500MA Inductor and Choke | Fixed Inductors | Filters - Common Mode Chokes |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Toroidal | Toroid | |
| Inductance Range | 13 microH | 13 microH | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |