KEMET Electronics Corporation Fixed Inductors SNT-D20T

Description
10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm
Request a Quote Datasheet
Description
10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-SNT-D20TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-SNT-D20TTR-ND
Fixed Inductors 399-SNT-D20TTR-ND
10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm

10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm

Buy Now Datasheet
10UH 1.5A Inductor and Choke - 71-SNT-D20T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.5A Inductor and Choke
71-SNT-D20T
10UH 1.5A Inductor and Choke 71-SNT-D20T
CMC 10UH 1.5A 2LN TH Product overview: SNT-D20T from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-D20T can be used for catalog matching and distributor lookup.

CMC 10UH 1.5A 2LN TH Product overview: SNT-D20T from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-D20T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276808-SNT-D20T
Filters - Common Mode Chokes 1276808-SNT-D20T
Win Source Part Number: 1276808-SNT-D20T Category: Filters>Common Mode Chokes Series: SNT Current Rating (Max): 1.5A Standard Package: 1,000 Filter Type: Signal Line Height (Max): 0.500" (12.70mm) Number of Lines: 2 Inductance @ Frequency: 10 µH @ 100 kHz DC Resistance (DCR) (Max): 45Ohm Mounting Type: Through Hole Package / Case: Vertical, 2 PC Pin Temperature Range - Operating: -20°C ~ 60°C Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-SNT-D20TTR,UDLSN T0D20T000 Base Product Number: SNT-D

Win Source Part Number: 1276808-SNT-D20T
Category: Filters>Common Mode Chokes
Series: SNT
Current Rating (Max): 1.5A
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
Inductance @ Frequency: 10 µH @ 100 kHz
DC Resistance (DCR) (Max): 45Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SNT-D20TTR,UDLSNT0D20T000
Base Product Number: SNT-D

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SNT-D20TTR-ND 71-SNT-D20T 1276808-SNT-D20T
Product Name Fixed Inductors 10UH 1.5A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroidal
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624055-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.8200 microH
View Details
2 suppliers
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details