KEMET Electronics Corporation Filters - Common Mode Chokes SNT-D20

Description
Win Source Part Number: 1276818-SNT-D20 Category: Filters>Common Mode Chokes Series: SNT Current Rating (Max): 1.5A Standard Package: 1,000 Filter Type: Signal Line Height (Max): 0.500" (12.70mm) Number of Lines: 2 Inductance @ Frequency: 10 µH @ 100 kHz DC Resistance (DCR) (Max): 45Ohm Mounting Type: Through Hole Package / Case: Vertical, 2 PC Pin Temperature Range - Operating: 20°C ~ 60°C Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UDLSNT0D200000,399-S NT-D20 Base Product Number: SNT-D
Request a Quote Datasheet
Description
Win Source Part Number: 1276818-SNT-D20 Category: Filters>Common Mode Chokes Series: SNT Current Rating (Max): 1.5A Standard Package: 1,000 Filter Type: Signal Line Height (Max): 0.500" (12.70mm) Number of Lines: 2 Inductance @ Frequency: 10 µH @ 100 kHz DC Resistance (DCR) (Max): 45Ohm Mounting Type: Through Hole Package / Case: Vertical, 2 PC Pin Temperature Range - Operating: 20°C ~ 60°C Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UDLSNT0D200000,399-S NT-D20 Base Product Number: SNT-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276818-SNT-D20
Filters - Common Mode Chokes 1276818-SNT-D20
Win Source Part Number: 1276818-SNT-D20 Category: Filters>Common Mode Chokes Series: SNT Current Rating (Max): 1.5A Standard Package: 1,000 Filter Type: Signal Line Height (Max): 0.500" (12.70mm) Number of Lines: 2 Inductance @ Frequency: 10 µH @ 100 kHz DC Resistance (DCR) (Max): 45Ohm Mounting Type: Through Hole Package / Case: Vertical, 2 PC Pin Temperature Range - Operating: 20°C ~ 60°C Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UDLSNT0D200000,399-S NT-D20 Base Product Number: SNT-D

Win Source Part Number: 1276818-SNT-D20
Category: Filters>Common Mode Chokes
Series: SNT
Current Rating (Max): 1.5A
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
Inductance @ Frequency: 10 µH @ 100 kHz
DC Resistance (DCR) (Max): 45Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: 20°C ~ 60°C
Dimension: 0.374" L x 0.236" W (9.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSNT0D200000,399-SNT-D20
Base Product Number: SNT-D

Buy Now Datasheet
10UH 1.5A Inductor and Choke - 71-SNT-D20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.5A Inductor and Choke
71-SNT-D20
10UH 1.5A Inductor and Choke 71-SNT-D20
CMC 10UH 1.5A 2LN TH Product overview: SNT-D20 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-D20 can be used for catalog matching and distributor lookup.

CMC 10UH 1.5A 2LN TH Product overview: SNT-D20 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SNT-D20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-SNT-D20-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-SNT-D20-ND
Fixed Inductors 399-SNT-D20-ND
10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm

10µH @ 100kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 45Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276818-SNT-D20 71-SNT-D20 399-SNT-D20-ND
Product Name Filters - Common Mode Chokes 10UH 1.5A Inductor and Choke Fixed Inductors
Operating Temperature 20 to 60 C (68 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Application RF Choke
Inductance Range 10 microH 10 microH
DCR 45 ohms 0.0450 ohms
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers