KEMET Electronics Corporation Common Mode Choke, 80Uh, 2A; Inductance Kemet SN8D-400JB

Description
COMMON MODE CHOKE, 80UH, 2A; Inductance:80µH; Rated Current:2A; Product Range:SN-JB Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 80UH, 2A; Inductance:80µH; Rated Current:2A; Product Range:SN-JB Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 80Uh, 2A; Inductance Kemet - 82AC3168 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 80Uh, 2A; Inductance Kemet
82AC3168
Common Mode Choke, 80Uh, 2A; Inductance Kemet 82AC3168
COMMON MODE CHOKE, 80UH, 2A; Inductance:80µH; Rated Current:2A; Product Range:SN-JB Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

COMMON MODE CHOKE, 80UH, 2A; Inductance:80µH; Rated Current:2A; Product Range:SN-JB Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 80Uh, 2A; Dc Current Rating Kemet - 92AC9968 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 80Uh, 2A; Dc Current Rating Kemet
92AC9968
Common Mode Choke, 80Uh, 2A; Dc Current Rating Kemet 92AC9968
COMMON MODE CHOKE, 80UH, 2A; DC Current Rating:2A; Product Range:SN-JB Series; Inductance:80µH RoHS Compliant: Yes

COMMON MODE CHOKE, 80UH, 2A; DC Current Rating:2A; Product Range:SN-JB Series; Inductance:80µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AC3168
Product Name Common Mode Choke, 80Uh, 2A; Inductance Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 2378683 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details