SINGLE PHASE EMI FILTER, Product overview: SN8D-400 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN8D-400 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276821-SN8D-400
Category: Filters>Common Mode Chokes
Series: SN
Package: Bulk
Current Rating (Max): 2A
Standard Package: 1,800
Filter Type: Power Line
Height (Max): 0.689" (17.50mm)
Number of Lines: 2
Inductance @ Frequency: 80 µH @ 100 kHz
DC Resistance (DCR) (Max): 72mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 2 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.630" Dia x 0.433" W (16.00mm x 11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20554,UALSN8D400
Base Product Number: SN8D
80µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 72mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SN8D-400 | 1276821-SN8D-400 | 399-20554-ND |
| Product Name | Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 80 microH |