Win Source Part Number: 1276836-SN5-30P2
Category: Filters>Common Mode Chokes
Series: SN
Package: Bulk
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.354" (9.00mm)
Number of Lines: 2
Mounting Type: Through Hole
Package / Case: Horizontal, 2 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.669" Dia (17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSN530P20000,399-2
Base Product Number: SN5
SINGLE PHASE EMI FILTER, Product overview: SN5-30P2 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN5-30P2 can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole DCR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276836-SN5-30P2 | 839-SN5-30P2 | 399-20602-ND |
| Product Name | Filters - Common Mode Chokes | Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |