KEMET Electronics Corporation Inductor and Choke SN16-400

Description
SINGLE PHASE EMI FILTER, Product overview: SN16-400 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SINGLE PHASE EMI FILTER, Product overview: SN16-400 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SN16-400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SN16-400
Inductor and Choke 839-SN16-400
SINGLE PHASE EMI FILTER, Product overview: SN16-400 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-400 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SN16-400 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN16-400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-20575-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-20575-ND
Common Mode Chokes 399-20575-ND
108µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 27mOhm

108µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 27mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276832-SN16-400
Filters - Common Mode Chokes 1276832-SN16-400
Win Source Part Number: 1276832-SN16-400 Category: Filters>Common Mode Chokes Series: SN Package: Bulk Current Rating (Max): 8A Standard Package: 250 Filter Type: Power Line Height (Max): 1.437" (36.50mm) Number of Lines: 2 Inductance @ Frequency: 108 µH @ 100 kHz DC Resistance (DCR) (Max): 27mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 2 PC Pin Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20575,UALSN16400 0000 Base Product Number: SN16

Win Source Part Number: 1276832-SN16-400
Category: Filters>Common Mode Chokes
Series: SN
Package: Bulk
Current Rating (Max): 8A
Standard Package: 250
Filter Type: Power Line
Height (Max): 1.437" (36.50mm)
Number of Lines: 2
Inductance @ Frequency: 108 µH @ 100 kHz
DC Resistance (DCR) (Max): 27mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 2 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20575,UALSN164000000
Base Product Number: SN16

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SN16-400 399-20575-ND 1276832-SN16-400
Product Name Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Standards and Certifications RoHS
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DF Ferrite Chip Inductors - 0402DF-901 0402DF-901XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details