KEMET Electronics Corporation Common Mode Chokes SN10-500

Description
110µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 52mOhm
Request a Quote Datasheet
Description
110µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 52mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-20560-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-20560-ND
Common Mode Chokes 399-20560-ND
110µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 52mOhm

110µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 52mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1094680-SN10-500
Filters - Common Mode Chokes 1094680-SN10-500
Win Source Part Number: 1094680-SN10-500 Category: Filters>Common Mode Chokes Series: SN Package: Bulk Current Rating (Max): 3A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.886" (22.50mm) Number of Lines: 2 Inductance @ Frequency: 110 µH @ 100 kHz DC Resistance (DCR) (Max): 52mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 2 PC Pin Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UALSN105000000,399-2 0560 Base Product Number: SN10

Win Source Part Number: 1094680-SN10-500
Category: Filters>Common Mode Chokes
Series: SN
Package: Bulk
Current Rating (Max): 3A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.886" (22.50mm)
Number of Lines: 2
Inductance @ Frequency: 110 µH @ 100 kHz
DC Resistance (DCR) (Max): 52mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 2 PC Pin
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSN105000000,399-20560
Base Product Number: SN10

Buy Now Datasheet
Inductor and Choke - 839-SN10-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SN10-500
Inductor and Choke 839-SN10-500
SINGLE PHASE EMI FILTER, Product overview: SN10-500 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN10-500 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SN10-500 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SN10-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20560-ND 1094680-SN10-500 839-SN10-500
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0520 ohms 0.0520 ohms
Unlock Full Specs
to access all available technical data