Yageo USA SMD 15V 2.5A Circuit Protection Fuse SMD2920B250TF

Description
PPTC SMD 2920, 15V 2.5A, REEL 7" Product overview: SMD2920B250TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B250TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPTC SMD 2920, 15V 2.5A, REEL 7" Product overview: SMD2920B250TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B250TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15V 2.5A Circuit Protection Fuse
150-SMD2920B250TF
SMD 15V 2.5A Circuit Protection Fuse 150-SMD2920B250TF
PPTC SMD 2920, 15V 2.5A, REEL 7" Product overview: SMD2920B250TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B250TF can be used for catalog matching and distributor lookup.

PPTC SMD 2920, 15V 2.5A, REEL 7" Product overview: SMD2920B250TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B250TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361617-SMD2920B250TF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361617-SMD2920B250TF
Circuit Protection - PTC Resettable Fuses 1361617-SMD2920B250TF
Win Source Part Number: 1361617-SMD2920B250T F Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMD2920 Product Status: Active Package / Case: 2920 (7351 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) ECCN: EAR99 Thickness (Max): 0.047" (1.20mm) Current - Max: 40 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 15V Current - Trip (It): 5 A Time to Trip: 8 s Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 85 mOhms

Win Source Part Number: 1361617-SMD2920B250TF
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD2920
Product Status: Active
Package / Case: 2920 (7351 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
ECCN: EAR99
Thickness (Max): 0.047" (1.20mm)
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 2.5 A
Voltage - Max: 15V
Current - Trip (It): 5 A
Time to Trip: 8 s
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 85 mOhms

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
SMD2920B250TF
Circuit Protection - PTC Resettable Fuses SMD2920B250TF
PPTC SMD 2920, 15V 2.5A, REEL 7"

PPTC SMD 2920, 15V 2.5A, REEL 7"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD2920B250TF 1361617-SMD2920B250TF SMD2920B250TF
Product Name SMD 15V 2.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data