Win Source Part Number: 1361649-SMD2920B150T
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD2920
Package: Tape & Reel
Product Status: Active
Package / Case: 2920 (7351 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
ECCN: EAR99
Thickness (Max): 0.049" (1.25mm)
Current - Max: 40 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 1.5 A
Voltage - Max: 33V
Current - Trip (It): 3 A
Time to Trip: 2 s
Resistance - Initial (Ri) (Min): 35 mOhms
Resistance - Post Trip (R1) (Max): 230 mOhms
POLYMERIC PTC RESETTABLE FUSE SU Product overview: SMD2920B150TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2920B150TF can be used for catalog matching and distributor lookup.
POLYMERIC PTC RESETTABLE FUSE SU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1361649-SMD2920B150TF | 150-SMD2920B150TF | SMD2920B150TF |
| Product Name | Circuit Protection - PTC Resettable Fuses | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Surface Mount |