Yageo USA PTC Resettable Fuses - SMD2016B050TF SMD2016B050TF

Description
Manufacturer: Yageo Win Source Part Number: 934234-SMD2016B050TF Series: SMD2016 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8533.40.8070 Other Part Number: 13-SMD2016B050TFDKR, 13-SMD2016B050TFCT, 13-SMD2016B050TFTR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 934234-SMD2016B050TF Series: SMD2016 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8533.40.8070 Other Part Number: 13-SMD2016B050TFDKR, 13-SMD2016B050TFCT, 13-SMD2016B050TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SMD2016B050TF - 934234-SMD2016B050TF - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - SMD2016B050TF
934234-SMD2016B050TF
PTC Resettable Fuses - SMD2016B050TF 934234-SMD2016B050TF
Manufacturer: Yageo Win Source Part Number: 934234-SMD2016B050TF Series: SMD2016 Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8533.40.8070 Other Part Number: 13-SMD2016B050TFDKR, 13-SMD2016B050TFCT, 13-SMD2016B050TFTR

Manufacturer: Yageo
Win Source Part Number: 934234-SMD2016B050TF
Series: SMD2016
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V Ih Surface Mount 2016 (5041 Metric), Concave
Package: 2016 (5041 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8533.40.8070
Other Part Number: 13-SMD2016B050TFDKR, 13-SMD2016B050TFCT, 13-SMD2016B050TFTR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-SMD2016B050TF
Circuit Protection Fuse 150-SMD2016B050TF
PPTC Product overview: SMD2016B050TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B050TF can be used for catalog matching and distributor lookup.

PPTC Product overview: SMD2016B050TF from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD2016B050TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - SMD2016B050TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD2016B050TF
Circuit Protection - PTC Resettable Fuses SMD2016B050TF
PPTC

PPTC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 934234-SMD2016B050TF 150-SMD2016B050TF SMD2016B050TF
Product Name PTC Resettable Fuses - SMD2016B050TF Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data