PTC Resettable Fuse, Product overview: SMD1812B300TFT from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1812B300TFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361656-SMD1812B300T
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD1812
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
ECCN: EAR99
Thickness (Max): 0.063" (1.60mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 3 A
Voltage - Max: 6V
Current - Trip (It): 5 A
Time to Trip: 4 s
Resistance - Initial (Ri) (Min): 12 mOhms
Resistance - Post Trip (R1) (Max): 40 mOhms
PPTC RESETTABLE FUSE, 3A, 6VDC, SMD; Thermistor Mounting:SMD; Product Range:SMD1812 Series; Holding Current:3A; Tripping Current:5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes
PPTC SMD 1812, 6V 3.A, REEL 7"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-SMD1812B300TFT | 1361656-SMD1812B300TFT | 29AH1465 | SMD1812B300TFT |
| Product Name | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 3A, 6Vdc, Smd; Thermistor Mounting Yageo | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Approvals / Standards | RoHS |