Win Source Part Number: 1361610-SMD1206B050T
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD1206
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
ECCN: EAR99
Thickness (Max): 0.057" (1.45mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 15V
Current - Trip (It): 1 A
Time to Trip: 100 ms
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 750 mOhms
GDT Product overview: SMD1206B050TF/15 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206B050TF/15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1361610-SMD1206B050TF/15 | 150-SMD1206B050TF/15 | SMD1206B050TF/15 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Surface Mount |