Yageo USA SMD 24V 0.25A Circuit Protection Fuse SMD1206B025TF/24

Description
PPTC SMD 1206, 24V 0.25A, REEL 7 Product overview: SMD1206B025TF/24 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 0.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206B025TF/24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPTC SMD 1206, 24V 0.25A, REEL 7 Product overview: SMD1206B025TF/24 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 0.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206B025TF/24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 0.25A Circuit Protection Fuse
150-SMD1206B025TF/24
SMD 24V 0.25A Circuit Protection Fuse 150-SMD1206B025TF/24
PPTC SMD 1206, 24V 0.25A, REEL 7 Product overview: SMD1206B025TF/24 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 0.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206B025TF/24 can be used for catalog matching and distributor lookup.

PPTC SMD 1206, 24V 0.25A, REEL 7 Product overview: SMD1206B025TF/24 from YAGEO is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 0.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD1206B025TF/24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361628-SMD1206B025TF/24 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361628-SMD1206B025TF/24
Circuit Protection - PTC Resettable Fuses 1361628-SMD1206B025TF/24
Win Source Part Number: 1361628-SMD1206B025T F/24 Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMD1206 Product Status: Active Package / Case: 1206 (3216 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Thickness (Max): 0.049" (1.25mm) Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 250 mA Voltage - Max: 24V Current - Trip (It): 550 mA Time to Trip: 80 ms Resistance - Initial (Ri) (Min): 550 mOhms Resistance - Post Trip (R1) (Max): 2.3 Ohms

Win Source Part Number: 1361628-SMD1206B025TF/24
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMD1206
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
ECCN: EAR99
Thickness (Max): 0.049" (1.25mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 250 mA
Voltage - Max: 24V
Current - Trip (It): 550 mA
Time to Trip: 80 ms
Resistance - Initial (Ri) (Min): 550 mOhms
Resistance - Post Trip (R1) (Max): 2.3 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - SMD1206B025TF/24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD1206B025TF/24
Circuit Protection - PTC Resettable Fuses SMD1206B025TF/24
PPTC SMD 1206, 24V 0.25A, REEL 7

PPTC SMD 1206, 24V 0.25A, REEL 7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-SMD1206B025TF/24 1361628-SMD1206B025TF/24 SMD1206B025TF/24
Product Name SMD 24V 0.25A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers