KEMET Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors SHBC13-1R2A0127V

Description
Win Source Part Number: 1272748-SHBC13-1R2A0 127V Category: Inductors, Coils, Chokes>Fixed Inductors Series: SHBC Type: Toroidal Package: Bulk Shielding: Unshielded Inductance: 127 µH Height - Seated (Max): 1.181" (30.00mm) Standard Package: 150 Tolerance: ±20% Material - Core: Alloy Powder Mounting Type: Through Hole Package / Case: Radial, Vertical (Open) DC Resistance (DCR): 31.7mOhm Max Supplier Device Package: Radial Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-19142,UALS131R2A 0127 Base Product Number: SHBC13
Request a Quote Datasheet
Description
Win Source Part Number: 1272748-SHBC13-1R2A0 127V Category: Inductors, Coils, Chokes>Fixed Inductors Series: SHBC Type: Toroidal Package: Bulk Shielding: Unshielded Inductance: 127 µH Height - Seated (Max): 1.181" (30.00mm) Standard Package: 150 Tolerance: ±20% Material - Core: Alloy Powder Mounting Type: Through Hole Package / Case: Radial, Vertical (Open) DC Resistance (DCR): 31.7mOhm Max Supplier Device Package: Radial Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-19142,UALS131R2A 0127 Base Product Number: SHBC13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272748-SHBC13-1R2A0127V
Inductors, Coils, Chokes - Fixed Inductors 1272748-SHBC13-1R2A0127V
Win Source Part Number: 1272748-SHBC13-1R2A0 127V Category: Inductors, Coils, Chokes>Fixed Inductors Series: SHBC Type: Toroidal Package: Bulk Shielding: Unshielded Inductance: 127 µH Height - Seated (Max): 1.181" (30.00mm) Standard Package: 150 Tolerance: ±20% Material - Core: Alloy Powder Mounting Type: Through Hole Package / Case: Radial, Vertical (Open) DC Resistance (DCR): 31.7mOhm Max Supplier Device Package: Radial Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-19142,UALS131R2A 0127 Base Product Number: SHBC13

Win Source Part Number: 1272748-SHBC13-1R2A0127V
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SHBC
Type: Toroidal
Package: Bulk
Shielding: Unshielded
Inductance: 127 µH
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 150
Tolerance: ±20%
Material - Core: Alloy Powder
Mounting Type: Through Hole
Package / Case: Radial, Vertical (Open)
DC Resistance (DCR): 31.7mOhm Max
Supplier Device Package: Radial
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-19142,UALS131R2A0127
Base Product Number: SHBC13

Buy Now Datasheet
Fixed Inductors - 399-19142-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19142-ND
Fixed Inductors 399-19142-ND
127µH Unshielded Toroidal Inductor 6A 31.7mOhm Max Radial, Vertical (Open)

127µH Unshielded Toroidal Inductor 6A 31.7mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
127uH 100KHz 6A Inductor and Choke - 71-SHBC13-1R2A0127V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
127uH 100KHz 6A Inductor and Choke
71-SHBC13-1R2A0127V
127uH 100KHz 6A Inductor and Choke 71-SHBC13-1R2A0127V
Inductor Line Filter Toroid 127uH 20% 100KHz 6A 0.0317Ohm DCR RDL Tray Product overview: SHBC13-1R2A0127V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 127uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SHBC13-1R2A0127V can be used for catalog matching and distributor lookup.

Inductor Line Filter Toroid 127uH 20% 100KHz 6A 0.0317Ohm DCR RDL Tray Product overview: SHBC13-1R2A0127V from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 127uH, 100KHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 127uH, 100KHz, 6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SHBC13-1R2A0127V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 127Uh, 6A, 0.0317Ohm, 20%; Product Range Kemet - 78AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 127Uh, 6A, 0.0317Ohm, 20%; Product Range Kemet
78AC6467
Inductor, 127Uh, 6A, 0.0317Ohm, 20%; Product Range Kemet 78AC6467
INDUCTOR, 127UH, 6A, 0.0317OHM, 20%; Product Range:SHBC Series; Inductance:127µH; RMS Current (Irms):6A; DC Resistance Max:0.0317ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 127UH, 6A, 0.0317OHM, 20%; Product Range:SHBC Series; Inductance:127µH; RMS Current (Irms):6A; DC Resistance Max:0.0317ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272748-SHBC13-1R2A0127V 399-19142-ND 71-SHBC13-1R2A0127V 78AC6467
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 127uH 100KHz 6A Inductor and Choke Inductor, 127Uh, 6A, 0.0317Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Toroid
Application RF Choke
Configuration Fixed Fixed
Inductance Range 127 microH 127 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details