KEMET Electronics Corporation Common Mode Chokes SH-202

Description
1.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 20mOhm
Request a Quote Datasheet
Description
1.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-19658-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-19658-ND
Common Mode Chokes 399-19658-ND
1.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 20mOhm

1.5µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 20mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276857-SH-202
Filters - Common Mode Chokes 1276857-SH-202
Win Source Part Number: 1276857-SH-202 Category: Filters>Common Mode Chokes Series: SH Package: Bulk Voltage Rating - DC: 150V Current Rating (Max): 3A Standard Package: 1,000 Filter Type: Power Line Height (Max): 0.472" (12.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 µH @ 100 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UDLSH002020000,399-1 9658

Win Source Part Number: 1276857-SH-202
Category: Filters>Common Mode Chokes
Series: SH
Package: Bulk
Voltage Rating - DC: 150V
Current Rating (Max): 3A
Standard Package: 1,000
Filter Type: Power Line
Height (Max): 0.472" (12.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.5 µH @ 100 kHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSH002020000,399-19658

Buy Now Datasheet
Inductor and Choke - 839-SH-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SH-202
Inductor and Choke 839-SH-202
Data Line Filter, Product overview: SH-202 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SH-202 can be used for catalog matching and distributor lookup.

Data Line Filter, Product overview: SH-202 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SH-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19658-ND 1276857-SH-202 839-SH-202
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data