SUPERCAPACITOR 1F 2.7VDC 85C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-SCTCF1004X2R7YA000-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 1.00E6 microF |