SUPERCAPACITOR 2F 2.7VDC 70C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-SCSCB2004L2R7YC000-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 2.00E6 microF |