KEMET Electronics Corporation Filters - Common Mode Chokes SCF-05-060

Description
Win Source Part Number: 1276913-SCF-05-060 Category: Filters>Common Mode Chokes Series: SCF Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 1,300 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 600 µH @ 10 kHz DC Resistance (DCR) (Max): 18mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSCF05060000,399-S CF-05-060 Base Product Number: SCF-05
Request a Quote Datasheet
Description
Win Source Part Number: 1276913-SCF-05-060 Category: Filters>Common Mode Chokes Series: SCF Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 1,300 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 600 µH @ 10 kHz DC Resistance (DCR) (Max): 18mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSCF05060000,399-S CF-05-060 Base Product Number: SCF-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276913-SCF-05-060
Filters - Common Mode Chokes 1276913-SCF-05-060
Win Source Part Number: 1276913-SCF-05-060 Category: Filters>Common Mode Chokes Series: SCF Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 1,300 Filter Type: Power Line Height (Max): 0.591" (15.00mm) Number of Lines: 2 Inductance @ Frequency: 600 µH @ 10 kHz DC Resistance (DCR) (Max): 18mOhm Mounting Type: Through Hole Package / Case: Vertical, No Base, 4 PC Pin Temperature Range - Operating: 25°C ~ 120°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSCF05060000,399-S CF-05-060 Base Product Number: SCF-05

Win Source Part Number: 1276913-SCF-05-060
Category: Filters>Common Mode Chokes
Series: SCF
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 1,300
Filter Type: Power Line
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Inductance @ Frequency: 600 µH @ 10 kHz
DC Resistance (DCR) (Max): 18mOhm
Mounting Type: Through Hole
Package / Case: Vertical, No Base, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSCF05060000,399-SCF-05-060
Base Product Number: SCF-05

Buy Now Datasheet
Inductor and Choke - 839-SCF-05-060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SCF-05-060
Inductor and Choke 839-SCF-05-060
Common Mode SCF Coils Product overview: SCF-05-060 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SCF-05-060 can be used for catalog matching and distributor lookup.

Common Mode SCF Coils Product overview: SCF-05-060 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SCF-05-060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SCF-05-060-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SCF-05-060-ND
Common Mode Chokes 399-SCF-05-060-ND
600µH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 18mOhm

600µH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 18mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276913-SCF-05-060 839-SCF-05-060 399-SCF-05-060-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Operating Temperature 25 to 120 C (77 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 600 microH
DCR 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers