CMC 6.5MH 3A 2LN TH Product overview: SCF-03-65JV from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.5MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SCF-03-65JV can be used for catalog matching and distributor lookup.
6.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Win Source Part Number: 1276915-SCF-03-65JV
Category: Filters>Common Mode Chokes
Series: SCF
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 3A
Standard Package: 360
Filter Type: Power Line
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Inductance @ Frequency: 6.5 mH @ 10 kHz
DC Resistance (DCR) (Max): 70mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.591" L x 0.551" W (15.00mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSCF0365JV00,399-S
Base Product Number: SCF-03
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SCF-03-65JV | 399-SCF-03-65JV-ND | 1276915-SCF-03-65JV |
| Product Name | 6.5MH 3A Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | 25 to 120 C (77 to 248 F) |
| Mounting Option | Through Hole | Through Hole | |
| Packing Method | Tray | Tray | |
| Standards and Certifications | RoHS |