KEMET Electronics Corporation Common Mode Chokes SC-18-E15JH

Description
1.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 18A DCR
Request a Quote Datasheet
Description
1.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 18A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-18-E15JH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-18-E15JH-ND
Common Mode Chokes 399-SC-18-E15JH-ND
1.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 18A DCR

1.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 18A DCR

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277006-SC-18-E15JH
Filters - Common Mode Chokes 1277006-SC-18-E15JH
Win Source Part Number: 1277006-SC-18-E15JH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 18A Standard Package: 100 Filter Type: Power Line Height (Max): 1.339" (34.00mm) Number of Lines: 2 Inductance @ Frequency: 1.5 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 2.008" Dia (51.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC18E15JH00,399-S C-18-E15JH Base Product Number: SC-18

Win Source Part Number: 1277006-SC-18-E15JH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 18A
Standard Package: 100
Filter Type: Power Line
Height (Max): 1.339" (34.00mm)
Number of Lines: 2
Inductance @ Frequency: 1.5 mH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 2.008" Dia (51.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC18E15JH00,399-SC-18-E15JH
Base Product Number: SC-18

Buy Now Datasheet
Inductor and Choke - 839-SC-18-E15JH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-18-E15JH
Inductor and Choke 839-SC-18-E15JH
Common Mode Chokes Coil Product overview: SC-18-E15JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-18-E15JH can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-18-E15JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-18-E15JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-18-E15JH-ND 1277006-SC-18-E15JH 839-SC-18-E15JH
Product Name Common Mode Chokes Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details