KEMET Electronics Corporation Common Mode Chokes SC-06-382JH

Description
3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet
Description
3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 399-SC-06-382JH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-06-382JH-ND
Common Mode Chokes 399-SC-06-382JH-ND
3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR

3.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR

Buy Now Datasheet
Inductor and Choke - 839-SC-06-382JH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-06-382JH
Inductor and Choke 839-SC-06-382JH
SINGLE PHASE EMI FILTER, Product overview: SC-06-382JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-382JH can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SC-06-382JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-06-382JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276971-SC-06-382JH
Filters - Common Mode Chokes 1276971-SC-06-382JH
Win Source Part Number: 1276971-SC-06-382JH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 6A Standard Package: 180 Filter Type: Power Line Height (Max): 0.709" (18.00mm) Number of Lines: 2 Inductance @ Frequency: 3.8 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.378" L x 1.280" W (35.00mm x 32.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: KEMET Other Names: 399-SC-06-382JH,UALS C06382JH00 Base Product Number: SC-06

Win Source Part Number: 1276971-SC-06-382JH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 6A
Standard Package: 180
Filter Type: Power Line
Height (Max): 0.709" (18.00mm)
Number of Lines: 2
Inductance @ Frequency: 3.8 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.378" L x 1.280" W (35.00mm x 32.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: KEMET
Other Names: 399-SC-06-382JH,UALSC06382JH00
Base Product Number: SC-06

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-SC-06-382JH-ND 839-SC-06-382JH 1276971-SC-06-382JH
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details