KEMET Electronics Corporation Inductor and Choke SC-05-E45JH

Description
Common Mode Chokes Coil Product overview: SC-05-E45JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-E45JH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Coil Product overview: SC-05-E45JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-E45JH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-SC-05-E45JH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SC-05-E45JH
Inductor and Choke 839-SC-05-E45JH
Common Mode Chokes Coil Product overview: SC-05-E45JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-E45JH can be used for catalog matching and distributor lookup.

Common Mode Chokes Coil Product overview: SC-05-E45JH from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-05-E45JH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-SC-05-E45JH-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-SC-05-E45JH-ND
Common Mode Chokes 399-SC-05-E45JH-ND
4.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

4.5mH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276963-SC-05-E45JH
Filters - Common Mode Chokes 1276963-SC-05-E45JH
Win Source Part Number: 1276963-SC-05-E45JH Category: Filters>Common Mode Chokes Series: SC Package: Tray Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 5A Standard Package: 200 Filter Type: Power Line Height (Max): 0.827" (21.00mm) Number of Lines: 2 Inductance @ Frequency: 4.5 mH @ 100 kHz Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSC05E45JH00,399-S C-05-E45JH Base Product Number: SC-05

Win Source Part Number: 1276963-SC-05-E45JH
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 5A
Standard Package: 200
Filter Type: Power Line
Height (Max): 0.827" (21.00mm)
Number of Lines: 2
Inductance @ Frequency: 4.5 mH @ 100 kHz
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC05E45JH00,399-SC-05-E45JH
Base Product Number: SC-05

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SC-05-E45JH 399-SC-05-E45JH-ND 1276963-SC-05-E45JH
Product Name Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details