5.18mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.3A DCR 56.4mOhm
SINGLE PHASE EMI FILTER, Product overview: SC-04-E50J from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-04-E50J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276956-SC-04-E50J
Category: Filters>Common Mode Chokes
Series: SC
Package: Tray
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 4.3A
Standard Package: 360
Filter Type: Power Line
Height (Max): 0.945" (24.00mm)
Number of Lines: 2
Inductance @ Frequency: 5.18 mH @ 10 kHz
DC Resistance (DCR) (Max): 56.4mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: 25°C ~ 120°C
Dimension: 0.925" L x 0.764" W (23.50mm x 19.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSC04E50J000,399-S
Base Product Number: SC-04
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SC-04-E50J-ND | 839-SC-04-E50J | 1276956-SC-04-E50J |
| Product Name | Common Mode Chokes | Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | 25 to 120 C (77 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0564 ohms | 0.0564 ohms |