6.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 180mOhm
Win Source Part Number: 1277035-SC-02-E620H
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 500
Filter Type: Power Line
Height (Max): 0.787" (20.00mm)
Number of Lines: 2
Inductance @ Frequency: 6.2 mH @ 1 kHz
DC Resistance (DCR) (Max): 180mOhm
Mounting Type: Through Hole
Package / Case: Horizontal, No Base, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.063" Dia (27.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SC-02-E620H,UALS
Base Product Number: SC-02
Common Mode Chokes Coil Product overview: SC-02-E620H from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-E620H can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SC-02-E620H-ND | 1277035-SC-02-E620H | 839-SC-02-E620H |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.1800 ohms | 0.1800 ohms |