KEMET Electronics Corporation Filters - Common Mode Chokes SC-02-30GJ

Description
Win Source Part Number: 1277053-SC-02-30GJ Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 300 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 100 kHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.689" L x 0.669" W (17.50mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10641,UALSC0230G J000 Base Product Number: SC-02
Request a Quote Datasheet
Description
Win Source Part Number: 1277053-SC-02-30GJ Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 300 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 100 kHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.689" L x 0.669" W (17.50mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10641,UALSC0230G J000 Base Product Number: SC-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277053-SC-02-30GJ
Filters - Common Mode Chokes 1277053-SC-02-30GJ
Win Source Part Number: 1277053-SC-02-30GJ Category: Filters>Common Mode Chokes Series: SC Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 250V Current Rating (Max): 2A Standard Package: 300 Filter Type: Power Line Height (Max): 0.787" (20.00mm) Number of Lines: 2 Inductance @ Frequency: 3 mH @ 100 kHz DC Resistance (DCR) (Max): 100mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 0.689" L x 0.669" W (17.50mm x 17.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Mfr: KEMET Other Names: 399-10641,UALSC0230G J000 Base Product Number: SC-02

Win Source Part Number: 1277053-SC-02-30GJ
Category: Filters>Common Mode Chokes
Series: SC
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Current Rating (Max): 2A
Standard Package: 300
Filter Type: Power Line
Height (Max): 0.787" (20.00mm)
Number of Lines: 2
Inductance @ Frequency: 3 mH @ 100 kHz
DC Resistance (DCR) (Max): 100mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.689" L x 0.669" W (17.50mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: KEMET
Other Names: 399-10641,UALSC0230GJ000
Base Product Number: SC-02

Buy Now Datasheet
Dual 3000uH 100kHz 2A Inductor and Choke - 839-SC-02-30GJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3000uH 100kHz 2A Inductor and Choke
839-SC-02-30GJ
Dual 3000uH 100kHz 2A Inductor and Choke 839-SC-02-30GJ
Common Mode Chokes Dual 3000uH 100kHz 2A 0.1Ohm DCR Thru-Hole Product overview: SC-02-30GJ from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3000uH, 100kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3000uH, 100kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-30GJ can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3000uH 100kHz 2A 0.1Ohm DCR Thru-Hole Product overview: SC-02-30GJ from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3000uH, 100kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3000uH, 100kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SC-02-30GJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-10641-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-10641-ND
Common Mode Chokes 399-10641-ND
3mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm

3mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277053-SC-02-30GJ 839-SC-02-30GJ 399-10641-ND
Product Name Filters - Common Mode Chokes Dual 3000uH 100kHz 2A Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -40 to 120 C (-40 to 248 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 3000 microH 3000 microH
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details