KEMET Electronics Corporation Common Mode Filter, 600Uh, Thd; Inductance Kemet SC-01-06G

Description
COMMON MODE FILTER, 600UH, THD; Inductance:600µH; Rated Current:1A; Product Range:SC-G/GS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:1A RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 600UH, THD; Inductance:600µH; Rated Current:1A; Product Range:SC-G/GS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 600Uh, Thd; Inductance Kemet - 19X1862 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 600Uh, Thd; Inductance Kemet
19X1862
Common Mode Filter, 600Uh, Thd; Inductance Kemet 19X1862
COMMON MODE FILTER, 600UH, THD; Inductance:600µH; Rated Current:1A; Product Range:SC-G/GS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:1A RoHS Compliant: Yes

COMMON MODE FILTER, 600UH, THD; Inductance:600µH; Rated Current:1A; Product Range:SC-G/GS Series; SVHC:No SVHC (15-Jan-2018); DC Current Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19X1862
Product Name Common Mode Filter, 600Uh, Thd; Inductance Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-138-292-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details