40µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 34Ohm
FIXED IND 40UH 500MA 0.034OHM TH Product overview: SBT-0240TF from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UH, 500MA, 0.034OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40UH, 500MA, 0.034OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBT-0240TF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277105-SBT-0240TF
Category: Filters>Common Mode Chokes
Series: SBT
Package: Tape & Reel (TR)
Voltage Rating - DC: 50V
Current Rating (Max): 500mA
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.343" (8.70mm)
Number of Lines: 2
Inductance @ Frequency: 40 µH @ 1 kHz
DC Resistance (DCR) (Max): 34Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 2 PC Pin
Temperature Range - Operating: -25°C ~ 75°C
Dimension: 0.295" L x 0.118" W (7.50mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SBT-0240TFTR,UDL
Base Product Number: SBT-024
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-SBT-0240TFTR-ND | 71-SBT-0240TF | 1277105-SBT-0240TF |
| Product Name | Fixed Inductors | 40UH 500MA 0.034OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 75 C (-13 to 167 F) |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Toroid | Toroidal | |
| Core Material | Ferrite | ||
| Configuration | Fixed |