Win Source Part Number: 1277098-SBT-0180W
Category: Filters>Common Mode Chokes
Series: SBT-01W
Package: Bulk
Voltage Rating - DC: 50V
Current Rating (Max): 500mA
Standard Package: 1,000
Filter Type: Signal Line
Height (Max): 0.354" (9.00mm)
Number of Lines: 2
Inductance @ Frequency: 80 µH @ 1 kHz
DC Resistance (DCR) (Max): 55mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UDLSBTW0180W00,399-1
Base Product Number: SBT-018
80µH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 55mOhm
Data Line Filter, Product overview: SBT-0180W from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SBT-0180W can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1277098-SBT-0180W | 399-19651-ND | 839-SBT-0180W |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 80 microH | ||
| DCR | 0.0550 ohms | 0.0550 ohms |