KEMET Electronics Corporation Fixed Inductors SBC9-330-252

Description
33µH Unshielded Wirewound Inductor 2.5A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 2.5A 60mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20825-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20825-ND
Fixed Inductors 399-20825-ND
33µH Unshielded Wirewound Inductor 2.5A 60mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 2.5A 60mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 33Uh, 20%, 2.5A, Radial Rohs Compliant Kemet - 66AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 2.5A, Radial Rohs Compliant Kemet
66AH0322
Inductor, 33Uh, 20%, 2.5A, Radial Rohs Compliant Kemet 66AH0322
INDUCTOR, 33UH, 20%, 2.5A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 33UH, 20%, 2.5A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20825-ND 66AH0322
Product Name Fixed Inductors Inductor, 33Uh, 20%, 2.5A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details