Win Source Part Number: 1272941-SBC8-152-581
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.886" (22.50mm)
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 580 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN8152581000,399-2
Base Product Number: SBC8
Current - Saturation (Isat): 920mA
1.5mH Unshielded Wirewound Inductor 580mA 1.3Ohm Max Radial, Vertical Cylinder
SBC Coil Inductor Through hole 1500uH
SBC Coil Inductor Through hole 1500uH
Power Choke Unshielded Wirewound 1500uH 10% 10KHz Ferrite 0.81A 1.3Ohm DCR RDL Bulk Product overview: SBC8-152-581 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 10KHz, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 10KHz, 0.81A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-152-581 can be used for catalog matching and distributor lookup.
INDUCTOR, 1500UH, 10%, 0.58A, RADIAL ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Power Inductors
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1272941-SBC8-152-581 | 399-20806-ND | 2652564 | 71-SBC8-152-581 | 66AH0291 | SBC8-152-581 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Leaded Inductors | 1500uH 10KHz 0.81A Inductor and Choke | Inductor, 1500Uh, 10%, 0.58A, Radial Rohs Compliant Kemet | Integrated Circuits (ICs) - Power Inductors |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||||
| Technology | Standard; Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||||
| Application | RF Choke | Power Choke | ||||
| Configuration | Fixed | Fixed |