KEMET Electronics Corporation Leaded Inductors SBC8-102-761

Description
SBC Coil Inductor Through hole 1000uH
Request a Quote Datasheet
Description
SBC Coil Inductor Through hole 1000uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 2652556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652556
Leaded Inductors 2652556
SBC Coil Inductor Through hole 1000uH

SBC Coil Inductor Through hole 1000uH

Supplier's Site
Leaded Inductors - 2652555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652555
Leaded Inductors 2652555
SBC Coil Inductor Through hole 1000uH

SBC Coil Inductor Through hole 1000uH

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272953-SBC8-102-761
Inductors, Coils, Chokes - Fixed Inductors 1272953-SBC8-102-761
Win Source Part Number: 1272953-SBC8-102-761 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.748" (19.00mm) Standard Package: 900 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.591" Dia (15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-18959,SBC8-102-7 61,UPIN8102761000 Base Product Number: SBC8 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1272953-SBC8-102-761
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 900
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 780mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 760 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-18959,SBC8-102-761,UPIN8102761000
Base Product Number: SBC8
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
1000uH 10KHz 1A Inductor and Choke - 71-SBC8-102-761 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 10KHz 1A Inductor and Choke
71-SBC8-102-761
1000uH 10KHz 1A Inductor and Choke 71-SBC8-102-761
Power Choke Unshielded Wirewound 1000uH 10% 10KHz Ferrite 1A 0.78Ohm DCR RDL Box Product overview: SBC8-102-761 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 10KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 10KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-102-761 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 1000uH 10% 10KHz Ferrite 1A 0.78Ohm DCR RDL Box Product overview: SBC8-102-761 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 10KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 10KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC8-102-761 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-18959-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18959-ND
Fixed Inductors 399-18959-ND
1mH Unshielded Wirewound Inductor 760mA 780mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 760mA 780mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1000Uh, 10%, 0.76A, Radial Rohs Compliant Kemet - 66AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, 10%, 0.76A, Radial Rohs Compliant Kemet
66AH0287
Inductor, 1000Uh, 10%, 0.76A, Radial Rohs Compliant Kemet 66AH0287
INDUCTOR, 1000UH, 10%, 0.76A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1000UH, 10%, 0.76A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2652556 1272953-SBC8-102-761 71-SBC8-102-761 399-18959-ND 66AH0287
Product Name Leaded Inductors Inductors, Coils, Chokes - Fixed Inductors 1000uH 10KHz 1A Inductor and Choke Fixed Inductors Inductor, 1000Uh, 10%, 0.76A, Radial Rohs Compliant Kemet
DCR 0.7800 ohms 0.7800 ohms 0.7800 ohms
Rated DC Current 760 milliamps 760 milliamps 1100 milliamps
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details
0.01uH 250MHz 1.4A Inductor and Choke - 71-0603HP-10NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details