KEMET Electronics Corporation Fixed Inductors SBC4-221-721

Description
220µH Unshielded Wirewound Inductor 720mA 470mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 720mA 470mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18922-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18922-ND
Fixed Inductors 399-18922-ND
220µH Unshielded Wirewound Inductor 720mA 470mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 720mA 470mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2652421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652421
Leaded Inductors 2652421
SBC Coil Inductor Through hole 220uH

SBC Coil Inductor Through hole 220uH

Supplier's Site
Leaded Inductors - 2652422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2652422
Leaded Inductors 2652422
SBC Coil Inductor Through hole 220uH

SBC Coil Inductor Through hole 220uH

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272896-SBC4-221-721
Inductors, Coils, Chokes - Fixed Inductors 1272896-SBC4-221-721
Win Source Part Number: 1272896-SBC4-221-721 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.571" (14.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 470mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN4221721000,399-1 8922,SBC4-221-721 Base Product Number: SBC4 Current - Saturation (Isat): 1A

Win Source Part Number: 1272896-SBC4-221-721
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN4221721000,399-18922,SBC4-221-721
Base Product Number: SBC4
Current - Saturation (Isat): 1A

Buy Now Datasheet
220uH 10KHz 1A Inductor and Choke - 71-SBC4-221-721 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 10KHz 1A Inductor and Choke
71-SBC4-221-721
220uH 10KHz 1A Inductor and Choke 71-SBC4-221-721
Power Choke Unshielded Wirewound 220uH 10% 10KHz Ferrite 1A 0.47Ohm DCR RDL Box Product overview: SBC4-221-721 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 10KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 10KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-221-721 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 220uH 10% 10KHz Ferrite 1A 0.47Ohm DCR RDL Box Product overview: SBC4-221-721 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 10KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 10KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-221-721 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 220Uh, 10%, 0.72A, Radial Rohs Compliant Kemet - 66AH0226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 0.72A, Radial Rohs Compliant Kemet
66AH0226
Inductor, 220Uh, 10%, 0.72A, Radial Rohs Compliant Kemet 66AH0226
INDUCTOR, 220UH, 10%, 0.72A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 10%, 0.72A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18922-ND 2652421 1272896-SBC4-221-721 71-SBC4-221-721 66AH0226
Product Name Fixed Inductors Leaded Inductors Inductors, Coils, Chokes - Fixed Inductors 220uH 10KHz 1A Inductor and Choke Inductor, 220Uh, 10%, 0.72A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details