SBC Coil Inductor Through hole 15uH
SBC Coil Inductor Through hole 15uH
15µH Unshielded Wirewound Inductor 2.3A 60mOhm Max Radial, Vertical Cylinder
INDUCTOR, 15UH, 20%, 2.3A, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2652413 | 399-18918-ND | 66AH0221 |
| Product Name | Leaded Inductors | Fixed Inductors | Inductor, 15Uh, 20%, 2.3A, Radial Rohs Compliant Kemet |
| DCR | 0.0600 ohms | 0.0600 ohms | |
| Rated DC Current | 2300 milliamps | 4000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole |