Win Source Part Number: 1272877-SBC3-331-551
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: SBC3-331-551,399-189
Base Product Number: SBC3
Current - Saturation (Isat): 530mA
SBC Coil Inductor Through hole 330uH
SBC Coil Inductor Through hole 330uH
330µH Unshielded Wirewound Inductor 550mA 720mOhm Max Radial, Vertical Cylinder
Power Choke Unshielded Wirewound 330uH 10% 10KHz Ferrite 0.77A 0.72Ohm DCR RDL Box Product overview: SBC3-331-551 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 10KHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 10KHz, 0.77A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC3-331-551 can be used for catalog matching and distributor lookup.
INDUCTOR, 330UH, 10%, 0.55A, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272877-SBC3-331-551 | 2652378 | 399-18910-ND | 71-SBC3-331-551 | 66AH0204 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Fixed Inductors | 330uH 10KHz 0.77A Inductor and Choke | Inductor, 330Uh, 10%, 0.55A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Technology | Standard; Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |