22µH Unshielded Wirewound Inductor 2A 60mOhm Max Radial, Vertical Cylinder
INDUCTOR, 22UH, 20%, 2A, RADIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-20765-ND | 66AH0199 |
| Product Name | Fixed Inductors | Inductor, 22Uh, 20%, 2A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |