1µH Unshielded Wirewound Inductor 6.1A 10mOhm Max Radial, Vertical Cylinder
SBC Coil Inductor Through hole 1uH
SBC Coil Inductor Through hole 1uH
FIXED IND 1UH 6.1A 10 MOHM TH
INDUCTOR, 1UH, 20%, 6.1A, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-18900-ND | 2652317 | SBC2-1R0-612 | 66AH0167 |
| Product Name | Fixed Inductors | Leaded Inductors | Fixed Inductors | Inductor, 1Uh, 20%, 6.1A, Radial Rohs Compliant Kemet |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |