KEMET Electronics Corporation Fixed Inductors SBC1-2R2-272

Description
2.2µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18894-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18894-ND
Fixed Inductors 399-18894-ND
2.2µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272914-SBC1-2R2-272
Inductors, Coils, Chokes - Fixed Inductors 1272914-SBC1-2R2-272
Win Source Part Number: 1272914-SBC1-2R2-272 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5,000 Tolerance: ±20% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.217" Dia (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: UPIN12R2272000,SBC1- 2R2-272,399-18894 Base Product Number: SBC1 Current - Saturation (Isat): 3.2A

Win Source Part Number: 1272914-SBC1-2R2-272
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 5,000
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.217" Dia (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UPIN12R2272000,SBC1-2R2-272,399-18894
Base Product Number: SBC1
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
2.2uH 10KHz 3.7A Inductor and Choke - 71-SBC1-2R2-272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 10KHz 3.7A Inductor and Choke
71-SBC1-2R2-272
2.2uH 10KHz 3.7A Inductor and Choke 71-SBC1-2R2-272
Power Choke Unshielded Wirewound 2.2uH 20% 10KHz Ferrite 3.7A 0.04Ohm DCR RDL Bulk Product overview: SBC1-2R2-272 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 10KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 10KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC1-2R2-272 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 2.2uH 20% 10KHz Ferrite 3.7A 0.04Ohm DCR RDL Bulk Product overview: SBC1-2R2-272 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 10KHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 10KHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC1-2R2-272 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 2.7A, Radial Rohs Compliant Kemet - 66AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 2.7A, Radial Rohs Compliant Kemet
66AH0154
Inductor, 2.2Uh, 20%, 2.7A, Radial Rohs Compliant Kemet 66AH0154
INDUCTOR, 2.2UH, 20%, 2.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 2.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18894-ND 1272914-SBC1-2R2-272 71-SBC1-2R2-272 66AH0154
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2uH 10KHz 3.7A Inductor and Choke Inductor, 2.2Uh, 20%, 2.7A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details