Power Choke Unshielded Wirewound 150uH 10% 10KHz Ferrite 0.79A 0.65Ohm DCR RDL Bulk Product overview: SBC1-151-431 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 0.79A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 0.79A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC1-151-431 can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 570mA 650mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 1272917-SBC1-151-431
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 5,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 650mOhm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.217" Dia (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Current Rating (Amps): 570 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20733,UPIN115143
Base Product Number: SBC1
Current - Saturation (Isat): 470mA
INDUCTOR, 150UH, 10%, 0.57A, RADIAL ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Power Inductors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SBC1-151-431 | 399-20733-ND | 1272917-SBC1-151-431 | 66AH0152 | SBC1-151-431 |
| Product Name | 150uH 10KHz 0.79A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 150Uh, 10%, 0.57A, Radial Rohs Compliant Kemet | Integrated Circuits (ICs) - Power Inductors |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |||
| Mounting Option | Through Hole | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 10 (+/- %) |