Yageo USA High Voltage Chip Resistors RV1206JR-073ML

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206JR-073ML - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206JR-073ML
High Voltage Chip Resistors RV1206JR-073ML
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RV1206JR-073ML-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RV1206JR-073ML-ND
Chip Resistor - Surface Mount RV1206JR-073ML-ND
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK6520
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK6520
RES, 3M, 5%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV Series RoHS Compliant: Yes

RES, 3M, 5%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK8519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK8519
Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK8519
RES, 3M, 5%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV Series RoHS Compliant: Yes

RES, 3M, 5%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:RV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RV1206JR-073ML - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RV1206JR-073ML
Resistors - Chip Resistor - Surface Mount RV1206JR-073ML
RES SMD 3M OHM 5% 1/4W 1206

RES SMD 3M OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RV1206JR-073ML RV1206JR-073ML-ND 58AK6520 RV1206JR-073ML
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount Res, 3M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor High Voltage Resistor
Resistance Range 3.00E6 ohms 3.00E6 ohms 3.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers