Yageo USA High Voltage Chip Resistors RV1206FR-07390KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Chip Resistors - RV1206FR-07390KL - Yageo USA
Milpitas, CA, United States
High Voltage Chip Resistors
RV1206FR-07390KL
High Voltage Chip Resistors RV1206FR-07390KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RV1206FR-07390KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-07390KLDKR-ND
Chip Resistor - Surface Mount 13-RV1206FR-07390KLDKR-ND
RES SMD 390K OHM 1% 1/4W 1206

RES SMD 390K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV1206FR-07390KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-07390KLCT-ND
Chip Resistor - Surface Mount 13-RV1206FR-07390KLCT-ND
RES SMD 390K OHM 1% 1/4W 1206

RES SMD 390K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RV1206FR-07390KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RV1206FR-07390KLTR-ND
Chip Resistor - Surface Mount 13-RV1206FR-07390KLTR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK2659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK2659
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK2659
RES, 390K, 1%, 0.25W, THICK FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:500V RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, THICK FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK6887
Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK6887
RES, 390K, 1%, 0.25W, THICK FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:500V RoHS Compliant: Yes

RES, 390K, 1%, 0.25W, THICK FILM, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RV1206FR-07390KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RV1206FR-07390KL
Resistors - Chip Resistor - Surface Mount RV1206FR-07390KL
RES SMD 390K OHM 1% 1/4W 1206

RES SMD 390K OHM 1% 1/4W 1206

Supplier's Site
RES SMD 390K OHM 1% 1/4W 1206 - 898-RV1206FR-07390KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 390K OHM 1% 1/4W 1206
898-RV1206FR-07390KL
RES SMD 390K OHM 1% 1/4W 1206 898-RV1206FR-07390KL
RES SMD 390K OHM 1% 1/4W 1206

RES SMD 390K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RV1206FR-07390KL 13-RV1206FR-07390KLDKR-ND 59AK2659 RV1206FR-07390KL 898-RV1206FR-07390KL
Product Name High Voltage Chip Resistors Chip Resistor - Surface Mount Res, 390K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 390K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application High Voltage Resistor Automotive; General Use; High Voltage Resistor High Voltage Resistor
Resistance Range 390000 ohms 390000 ohms 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details